TE Connectivity Rectangular Wire & Cable Connectors & Housings 284873-1

Description
Configuration Features Number of Positions : 24 Number of Rows : 4 Contact Features Contact Type : Tab Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 24 Number of Rows : 4 Contact Features Contact Type : Tab Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 284873-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
284873-1
Rectangular Wire & Cable Connectors & Housings 284873-1
Configuration Features Number of Positions : 24 Number of Rows : 4 Contact Features Contact Type : Tab Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 4

Contact Features


  • Contact Type : Tab

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ]
Buy Now
Rectangular Connector Housings - 17-284873-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-284873-1-ND
Rectangular Connector Housings 17-284873-1-ND
24 POS CAP HOUSING ASS Y

24 POS CAP HOUSING ASS Y

Buy Now Datasheet
24 Pos Cap Housing Ass Y Te Connectivity - 56Y2148 - Newark, An Avnet Company
Chicago, IL, United States
24 Pos Cap Housing Ass Y Te Connectivity
56Y2148
24 Pos Cap Housing Ass Y Te Connectivity 56Y2148
24 POS CAP HOUSING ASS Y

24 POS CAP HOUSING ASS Y

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 284873-1 17-284873-1-ND 56Y2148
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 24 Pos Cap Housing Ass Y Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A130852-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
RF Connectors - 1-1337626-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
RF Connectors - 1-1337410-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers