TE Connectivity Magnet Wire Terminals 284633-1

Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.62 MM  [.103 INCH ] Accepts Insulation Diameter Range : 1.5 - 2.62 MM  [.059 - .103 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .8 - 1.3 Product Length : 17 MM  [.669 INCH ] Stock Thickness (Magnet Wire Side) : .39 MM  [.015 INCH ] Terminal Height : 4.55 MM  [.174 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.62 MM  [.103 INCH ] Accepts Insulation Diameter Range : 1.5 - 2.62 MM  [.059 - .103 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .8 - 1.3 Product Length : 17 MM  [.669 INCH ] Stock Thickness (Magnet Wire Side) : .39 MM  [.015 INCH ] Terminal Height : 4.55 MM  [.174 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 284633-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
284633-1
Magnet Wire Terminals 284633-1
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.62 MM  [.103 INCH ] Accepts Insulation Diameter Range : 1.5 - 2.62 MM  [.059 - .103 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .8 - 1.3 Product Length : 17 MM  [.669 INCH ] Stock Thickness (Magnet Wire Side) : .39 MM  [.015 INCH ] Terminal Height : 4.55 MM  [.174 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 2.29 MM  [.09 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 2.62 MM  [.103 INCH ]
  • Accepts Insulation Diameter Range : 1.5 - 2.62 MM  [.059 - .103 INCH ]
  • Lead Wire Size (AWG) : 18 - 16
  • Lead Wire Size (MMSQ) : .8 - 1.3
  • Product Length : 17 MM  [.669 INCH ]
  • Stock Thickness (Magnet Wire Side) : .39 MM  [.015 INCH ]
  • Terminal Height : 4.55 MM  [.174 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Magnetic Wire Connectors - A119766TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A119766TR-ND
Terminals - Magnetic Wire Connectors A119766TR-ND
CONN MAG TERM 16-18AWG CRIMP

CONN MAG TERM 16-18AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A119766CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A119766CT-ND
Terminals - Magnetic Wire Connectors A119766CT-ND
CONN MAG TERM 16-18AWG CRIMP

CONN MAG TERM 16-18AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 284633-1 A119766TR-ND A119766CT-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details
Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details