TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 284617-1

Description
Win Source Part Number: 1355347-284617-1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Board Guide, Board Lock Base Product Number: 284617 Mounting Type: Panel Mount, Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: Automotive ECCN: EAR99 Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Blade; Male Pin Number of Positions: 154 (120 + 34 Power) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black
Request a Quote Datasheet
Description
Win Source Part Number: 1355347-284617-1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Board Guide, Board Lock Base Product Number: 284617 Mounting Type: Panel Mount, Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: Automotive ECCN: EAR99 Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Blade; Male Pin Number of Positions: 154 (120 + 34 Power) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1355347-284617-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1355347-284617-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1355347-284617-1
Win Source Part Number: 1355347-284617-1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Board Guide, Board Lock Base Product Number: 284617 Mounting Type: Panel Mount, Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: Automotive ECCN: EAR99 Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Blade; Male Pin Number of Positions: 154 (120 + 34 Power) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black

Win Source Part Number: 1355347-284617-1
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: Board Guide, Board Lock
Base Product Number: 284617
Mounting Type: Panel Mount, Through Hole, Right Angle
HTSUS: 8536.69.4040
Applications: Automotive
ECCN: EAR99
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Blade; Male Pin
Number of Positions: 154 (120 + 34 Power)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black

Buy Now Datasheet
Headers, Male Pins - 284617-1 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
284617-1
Headers, Male Pins 284617-1
CONN HEADER R/A 154POS

CONN HEADER R/A 154POS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1355347-284617-1 284617-1
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Through-Hole; Panel Mount, Through Hole, Right Angle Through-Hole; Solder; Panel Mount, Through Hole, Right Angle
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connector, Backplane, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8746 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
PCB Connector Headers & Receptacles - 103326-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details