TE Connectivity Pluggable Terminal Blocks 284517-3

Description
Pluggable Terminal Blocks 3P TERMIBLOK HDR DIR
Datasheet
Description
Pluggable Terminal Blocks 3P TERMIBLOK HDR DIR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 284517-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284517-3
Pluggable Terminal Blocks 284517-3
Pluggable Terminal Blocks 3P TERMIBLOK HDR DIR

Pluggable Terminal Blocks 3P TERMIBLOK HDR DIR

Buy Now Datasheet
Terminal Block, Header, 3.81Mm, 3 Position; Gender Buchanan Te Connectivity - 12H8914 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3.81Mm, 3 Position; Gender Buchanan Te Connectivity
12H8914
Terminal Block, Header, 3.81Mm, 3 Position; Gender Buchanan Te Connectivity 12H8914
TERMINAL BLOCK, HEADER, 3.81MM, 3 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:3Contacts RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3.81MM, 3 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:3Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 284517-3 12H8914
Product Name Pluggable Terminal Blocks Terminal Block, Header, 3.81Mm, 3 Position; Gender Buchanan Te Connectivity
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 11 amps 11 amps
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 998808-10114828-10106LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting SMT; SMD (SMT)
Voltage Rating 125 volts
View Details
3 suppliers
Headers & Wire Housings - 102154-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details