TE Connectivity Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 284514-8

Description
Win Source Part Number: 982108-284514-8 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Buchanan Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 11 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Contact Material: Phosphor Bronze Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A98190,2845148,-2845 14-8-SI Base Product Number: 284514
Request a Quote Datasheet
Description
Win Source Part Number: 982108-284514-8 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Buchanan Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 11 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Contact Material: Phosphor Bronze Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A98190,2845148,-2845 14-8-SI Base Product Number: 284514
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 982108-284514-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
982108-284514-8
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 982108-284514-8
Win Source Part Number: 982108-284514-8 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Buchanan Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 11 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Contact Material: Phosphor Bronze Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A98190,2845148,-2845 14-8-SI Base Product Number: 284514

Win Source Part Number: 982108-284514-8
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: Buchanan
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 8
Positions Per Level: 8
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Header Orientation: Vertical
Termination Style: Solder
Current - UL: 11 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Phosphor Bronze
Housing Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting Type: Through Hole
Insulation Height: 0.362" (9.20mm)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A98190,2845148,-284514-8-SI
Base Product Number: 284514

Buy Now Datasheet
Terminal Block, Header, 8Pos, R/a, Th; Gender Buchanan Te Connectivity - 74T0659 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 8Pos, R/a, Th; Gender Buchanan Te Connectivity
74T0659
Terminal Block, Header, 8Pos, R/a, Th; Gender Buchanan Te Connectivity 74T0659
TERMINAL BLOCK, HEADER, 8POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 8POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Blocks - 284514-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284514-8
Pluggable Terminal Blocks 284514-8
Pluggable Terminal Blocks 8 POS TERMI-BLOK HDR

Pluggable Terminal Blocks 8 POS TERMI-BLOK HDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 982108-284514-8 74T0659 284514-8
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Header, 8Pos, R/a, Th; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole
Operating Temperature -40 to 110 C (-40 to 230 F)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10145891-0320113LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - 103310-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers