TE Connectivity Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 284514-4

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Buchanan Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.138" (3.50mm) Header Orientation: Vertical Current - UL: 11 A Voltage - UL: 300 V Alternative Parts (Cross-Reference): Cross Product Status: Active Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Buchanan Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.138" (3.50mm) Header Orientation: Vertical Current - UL: 11 A Voltage - UL: 300 V Alternative Parts (Cross-Reference): Cross Product Status: Active Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Buchanan Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.138" (3.50mm) Header Orientation: Vertical Current - UL: 11 A Voltage - UL: 300 V Alternative Parts (Cross-Reference): Cross Product Status: Active Mounting Type: Through Hole

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Buchanan
Type: Header, Male Pins, Shrouded (4 Side)
Pitch: 0.138" (3.50mm)
Header Orientation: Vertical
Current - UL: 11 A
Voltage - UL: 300 V
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Mounting Type: Through Hole

Buy Now Datasheet
Terminal Block, Header, 3.5Mm, 4 Position; Gender Buchanan Te Connectivity - 15H7386 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3.5Mm, 4 Position; Gender Buchanan Te Connectivity
15H7386
Terminal Block, Header, 3.5Mm, 4 Position; Gender Buchanan Te Connectivity 15H7386
TERMINAL BLOCK, HEADER, 3.5MM, 4 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3.5MM, 4 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Blocks - 284514-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284514-4
Pluggable Terminal Blocks 284514-4
Pluggable Terminal Blocks HEADER 4P STR 3.5MM

Pluggable Terminal Blocks HEADER 4P STR 3.5MM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 15H7386 284514-4
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Terminal Block, Header, 3.5Mm, 4 Position; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole
Voltage Rating 300 volts 300 volts
Current Rating 11 amps 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details