TE Connectivity Pluggable Terminal Blocks 284513-5

Description
Pluggable Terminal Blocks HEADER 5P R/A 3.81MM
Datasheet
Description
Pluggable Terminal Blocks HEADER 5P R/A 3.81MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 284513-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284513-5
Pluggable Terminal Blocks 284513-5
Pluggable Terminal Blocks HEADER 5P R/A 3.81MM

Pluggable Terminal Blocks HEADER 5P R/A 3.81MM

Buy Now Datasheet
Terminal Block, Header, 3.81Mm, 5 Position; Gender Buchanan Te Connectivity - 15H7381 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3.81Mm, 5 Position; Gender Buchanan Te Connectivity
15H7381
Terminal Block, Header, 3.81Mm, 5 Position; Gender Buchanan Te Connectivity 15H7381
TERMINAL BLOCK, HEADER, 3.81MM, 5 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3.81MM, 5 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 284513-5 15H7381
Product Name Pluggable Terminal Blocks Terminal Block, Header, 3.81Mm, 5 Position; Gender Buchanan Te Connectivity
Voltage Rating 300 volts 300 volts
Current Rating 11 amps 11 amps
Contact Plating Tin
Number of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details