TE Connectivity Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 284513-4

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Package: Bulk Operating Temperature: -40°C ~ 110°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Package: Bulk Operating Temperature: -40°C ~ 110°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Package: Bulk Operating Temperature: -40°C ~ 110°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Type: Header, Male Pins, Shrouded (4 Side)
Pitch: 0.150" (3.81mm)
Header Orientation: 90°, Right Angle
Package: Bulk
Operating Temperature: -40°C ~ 110°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Pluggable Terminal Blocks - 284513-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284513-4
Pluggable Terminal Blocks 284513-4
Pluggable Terminal Blocks HEADER 4P R/A 3.81MM

Pluggable Terminal Blocks HEADER 4P R/A 3.81MM

Buy Now Datasheet
Terminal Block, Header, 3.81Mm, 4 Position; Gender Buchanan Te Connectivity - 15H7380 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3.81Mm, 4 Position; Gender Buchanan Te Connectivity
15H7380
Terminal Block, Header, 3.81Mm, 4 Position; Gender Buchanan Te Connectivity 15H7380
TERMINAL BLOCK, HEADER, 3.81MM, 4 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3.81MM, 4 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 284513-4 15H7380
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Header, 3.81Mm, 4 Position; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole
Operating Temperature -40 to 110 C (-40 to 230 F)
Voltage Rating 300 volts 300 volts
Current Rating 11 amps 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1730978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details