TE Connectivity Pluggable Terminal Blocks 284512-5

Description
Pluggable Terminal Blocks HEADER 5P R/A 3.5MM
Datasheet
Description
Pluggable Terminal Blocks HEADER 5P R/A 3.5MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 284512-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284512-5
Pluggable Terminal Blocks 284512-5
Pluggable Terminal Blocks HEADER 5P R/A 3.5MM

Pluggable Terminal Blocks HEADER 5P R/A 3.5MM

Buy Now Datasheet
Terminal Block, Header, 3.5Mm, 5 Position; Gender Buchanan Te Connectivity - 12H8907 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3.5Mm, 5 Position; Gender Buchanan Te Connectivity
12H8907
Terminal Block, Header, 3.5Mm, 5 Position; Gender Buchanan Te Connectivity 12H8907
TERMINAL BLOCK, HEADER, 3.5MM, 5 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:5ContactsRo HS Compliant: Yes

TERMINAL BLOCK, HEADER, 3.5MM, 5 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:5ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 284512-5 12H8907
Product Name Pluggable Terminal Blocks Terminal Block, Header, 3.5Mm, 5 Position; Gender Buchanan Te Connectivity
Voltage Rating 300 volts 300 volts
Current Rating 11 amps 11 amps
Contact Plating Tin
Number of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
DDR4 - 10145226-1000N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
PCB Headers & Receptacles - 102898-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details