TE Connectivity ™ Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 284506-6

Description
Win Source Part Number: 1032652-284506-6 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Buchanan Type: Plug, Female Sockets Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - UL: 11 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-30 AWG Wire Gauge or Range - mm2: 0.05-2mm2 Color: Green Contact Mating Finish: Tin Features: Side Stacking Package: Bulk Contact Material: Phosphor Bronze Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 100 Torque - Screw: 0.31 Nm (2.7 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.437" (11.10mm) Temperature Range - Operating: -40°C ~ 110°C Wire Strip Length: 5-6mm Alternative Parts (Cross-Reference): 284514-6; 1945135; 284512-6; 1986717-6; 0395011006; 1984057284506-6.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -284506-6-LSI,284506 6,284506-6-ND,A98377 ,-284506-6-SI Base Product Number: 284506
Request a Quote Datasheet
Description
Win Source Part Number: 1032652-284506-6 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Buchanan Type: Plug, Female Sockets Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - UL: 11 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-30 AWG Wire Gauge or Range - mm2: 0.05-2mm2 Color: Green Contact Mating Finish: Tin Features: Side Stacking Package: Bulk Contact Material: Phosphor Bronze Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 100 Torque - Screw: 0.31 Nm (2.7 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.437" (11.10mm) Temperature Range - Operating: -40°C ~ 110°C Wire Strip Length: 5-6mm Alternative Parts (Cross-Reference): 284514-6; 1945135; 284512-6; 1986717-6; 0395011006; 1984057284506-6.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -284506-6-LSI,284506 6,284506-6-ND,A98377 ,-284506-6-SI Base Product Number: 284506
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1032652-284506-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1032652-284506-6
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1032652-284506-6
Win Source Part Number: 1032652-284506-6 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Buchanan Type: Plug, Female Sockets Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - UL: 11 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-30 AWG Wire Gauge or Range - mm2: 0.05-2mm2 Color: Green Contact Mating Finish: Tin Features: Side Stacking Package: Bulk Contact Material: Phosphor Bronze Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 100 Torque - Screw: 0.31 Nm (2.7 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.437" (11.10mm) Temperature Range - Operating: -40°C ~ 110°C Wire Strip Length: 5-6mm Alternative Parts (Cross-Reference): 284514-6; 1945135; 284512-6; 1986717-6; 0395011006; 1984057284506-6.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -284506-6-LSI,284506 6,284506-6-ND,A98377 ,-284506-6-SI Base Product Number: 284506

Win Source Part Number: 1032652-284506-6
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: Buchanan
Type: Plug, Female Sockets
Number of Positions: 6
Positions Per Level: 6
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Current - UL: 11 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 14-30 AWG
Wire Gauge or Range - mm2: 0.05-2mm2
Color: Green
Contact Mating Finish: Tin
Features: Side Stacking
Package: Bulk
Contact Material: Phosphor Bronze
Housing Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 100
Torque - Screw: 0.31 Nm (2.7 Lb-In)
Screw Size: M2
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.437" (11.10mm)
Temperature Range - Operating: -40°C ~ 110°C
Wire Strip Length: 5-6mm
Alternative Parts (Cross-Reference): 284514-6; 1945135; 284512-6; 1986717-6; 0395011006; 1984057284506-6.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -284506-6-LSI,2845066,284506-6-ND,A98377,-284506-6-SI
Base Product Number: 284506

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1032652-284506-6
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Headers & Wire Housings - G125-MH10805M3-1AD1ADP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102976-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
IC Sockets - 1831582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type Plcc socket
View Details