TE Connectivity ™ Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 284506-5

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Type: Plug, Female Sockets Pitch: 0.138" (3.50mm) Termination Style: Screw - Rising Cage Clamp Material Flammability Rating: UL94 V-0 Operating Temperature: -40°C ~ 110°C Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Type: Plug, Female Sockets Pitch: 0.138" (3.50mm) Termination Style: Screw - Rising Cage Clamp Material Flammability Rating: UL94 V-0 Operating Temperature: -40°C ~ 110°C Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Type: Plug, Female Sockets Pitch: 0.138" (3.50mm) Termination Style: Screw - Rising Cage Clamp Material Flammability Rating: UL94 V-0 Operating Temperature: -40°C ~ 110°C Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Type: Plug, Female Sockets
Pitch: 0.138" (3.50mm)
Termination Style: Screw - Rising Cage Clamp
Material Flammability Rating: UL94 V-0
Operating Temperature: -40°C ~ 110°C
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH11605L1R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103328-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 63K0466 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details