TE Connectivity PCB Terminal Blocks 284506-4

Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 4 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 4 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 284506-4 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
284506-4
PCB Terminal Blocks 284506-4
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 4 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 11
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M2

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Termination Features


  • Termination Method to Wire & Cable : Clamp & Screw

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - A98375-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A98375-ND
Terminal Blocks - Headers, Plugs and Sockets A98375-ND
TERM BLOCK PLUG 4POS STR 3.5MM

TERM BLOCK PLUG 4POS STR 3.5MM

Buy Now Datasheet
Terminal Blocks - 284506-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
284506-4
Terminal Blocks 284506-4
4 POS TERMI-BLOK PLUG STACK 3,

4 POS TERMI-BLOK PLUG STACK 3,

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
284506-4
Terminal Blocks 284506-4
Terminal Blocks

Terminal Blocks

Buy Now
Pluggable Terminal Blocks - 284506-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284506-4
Pluggable Terminal Blocks 284506-4
Pluggable Terminal Blocks 4 POS TERM-BLOK PLUG

Pluggable Terminal Blocks 4 POS TERM-BLOK PLUG

Buy Now Datasheet
Pluggable Terminal Block, 4, 300 V, 11 A, 3.5 Mm, 30 Awg, 14 Awg Rohs Compliant Buchanan Te Connectivity - 74T0650 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 4, 300 V, 11 A, 3.5 Mm, 30 Awg, 14 Awg Rohs Compliant Buchanan Te Connectivity
74T0650
Pluggable Terminal Block, 4, 300 V, 11 A, 3.5 Mm, 30 Awg, 14 Awg Rohs Compliant Buchanan Te Connectivity 74T0650
Pluggable Terminal Block, 4, 300 V, 11 A, 3.5 mm, 30 AWG, 14 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 4, 300 V, 11 A, 3.5 mm, 30 AWG, 14 AWG RoHS Compliant: Yes

Supplier's Site
Terminal Block, Plug, 4 Position, 30-14Awg; Pitch Spacing Buchanan Te Connectivity - 12H8898 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 4 Position, 30-14Awg; Pitch Spacing Buchanan Te Connectivity
12H8898
Terminal Block, Plug, 4 Position, 30-14Awg; Pitch Spacing Buchanan Te Connectivity 12H8898
TERMINAL BLOCK, PLUG, 4 POSITION, 30-14AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:11A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 4 POSITION, 30-14AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:11A; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 284506-4 A98375-ND 284506-4 284506-4 74T0650 12H8898
Product Name PCB Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks Pluggable Terminal Blocks Pluggable Terminal Block, 4, 300 V, 11 A, 3.5 Mm, 30 Awg, 14 Awg Rohs Compliant Buchanan Te Connectivity Terminal Block, Plug, 4 Position, 30-14Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options PCB Free Hanging (In-Line)
Approvals EU RoHS Compliant with Exemptions RoHS Compliant UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 110 C (-40 to 230 F)
# of Contacts 4 4 4
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546701-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
2 suppliers
PCB Terminal Blocks - 1-1776148-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1546111-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1437416-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers