"2 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
2 Pos Green Terminal Block, 11A, 300V, Right Angle, Through Hole Product overview: 284506-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 11A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 11A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-284506-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1123482-284506-2
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Mounting Style: Free Hanging (In-Line)
Current - UL: 11A
Voltage - UL: 300V
Wire Gauge or Range - AWG: 14-30 AWG
Wire Gauge or Range - mm2: 0.05-2mm2
Color: Green
Contact Mating Finish: Tin
Features: Side Stacking
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Dielectric Material: Polyamide (PA66), Nylon 6/6
Torque - Screw: 0.31 Nm (2.7 Lb-In)
Screw Size: M2
Categories: Connectors, Interconnects
Insulation Height: 0.437" (11.10mm)
Temperature Range - Operating: -40°C ~ 110°C
Wire Strip Length: 5-6mm
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 284506-2 | A98173-ND | 368-284506-2 | 1123482-284506-2 |
| Product Name | Terminal Blocks | Headers, Plugs and Sockets | Through-Hole 11A 300V Electronic Connector | Hard To Find - 284506-2 |
| Geometry | Straight; 180° | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Contact Size (AWG) | 14 to 30 AWG | |||
| Gender | Female / Jack |