TE Connectivity Headers, Male Pins 2842126-7

Description
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-2842126-7-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2842126-7-ND
Headers, Male Pins 17-2842126-7-ND
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"

"Connector Header Through Hole 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
PCB Headers - 1956800 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1956800
PCB Headers 1956800
TE Connectivity 2842126-7 Pin Header

TE Connectivity 2842126-7 Pin Header

Supplier's Site
PCB Headers - 1956799 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1956799
PCB Headers 1956799
TE Connectivity 2842126-7 Pin Header

TE Connectivity 2842126-7 Pin Header

Supplier's Site
Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Te Connectivity - 41AH5564 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Te Connectivity
41AH5564
Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Te Connectivity 41AH5564
CONNECTOR, HEADER, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series; Contact Material:-RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17-2842126-7-ND 1956800 41AH5564
Product Name Headers, Male Pins PCB Headers Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Te Connectivity
Connector Type Header Connector Board to Board Connector Board to Board Connector
Mounting Through Hole Through hole
Voltage Rating 125 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11067-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Headers - 1731029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Custom Spring Probe Interposers: Utilizes low profile, high density spring probe technology -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details