Body Features Primary Product Color : Green
Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 12 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 14, 20 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .64 MM [.031 INCH , .025 INCH ] Mating Tab Width : 2.8 MM , 1.7 MM [.11 INCH , .067 INCH ]
Dimensions Connector Length : 34.5 MM [1.358 INCH ] Connector Width : 15.8 MM [.622 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 23.5 MM [.925 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VDC) : 24
Housing Features Centerline (Pitch) : 3.5 MM , 5 MM [.13 INCH , .19 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Tube Packaging Quantity : 70
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Primary Product Color : Green
Configuration Features
- Number of Positions : 12
- Number of Rows : 2
- Number of Sections : 2
- Number of Signal Positions : 12
- PCB Mount Orientation : Vertical
Contact Features
- Contact Current Rating (Max) (AMP) : 14, 20
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Tab
- Mating Tab Thickness : .8 MM , .64 MM [.031 INCH , .025 INCH ]
- Mating Tab Width : 2.8 MM , 1.7 MM [.11 INCH , .067 INCH ]
Dimensions
- Connector Length : 34.5 MM [1.358 INCH ]
- Connector Width : 15.8 MM [.622 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Profile Height from PCB : 23.5 MM [.925 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12, 24
- Operating Voltage (VDC) : 24
Housing Features
- Centerline (Pitch) : 3.5 MM , 5 MM [.13 INCH , .19 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention Type : Locking Interface
- PCB Mount Alignment : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Boardlock
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Signal
- Shielded : No
Packaging Features
- Packaging Method : Tube
- Packaging Quantity : 70
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : Yes
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [212 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]