TE Connectivity
Connector Contacts
2841-5-9000
Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .14 - .34 Wire Size (AWG) : 26 - 22
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .14 - .34 Wire Size (AWG) : 26 - 22
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .14 - .34 Wire Size (AWG) : 26 - 22
Contact Features
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Pin
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Wire Size (MMSQ) : .14 - .34
- Wire Size (AWG) : 26 - 22
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2841-5-9000 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
26 to 29.5 AWG
View Details
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details