TE Connectivity Terminal Blocks 284046-5

Description
TERMI-BLOK VERTICAL PLUG STACK
Request a Quote Datasheet
Description
TERMI-BLOK VERTICAL PLUG STACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 284046-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
284046-5
Terminal Blocks 284046-5
TERMI-BLOK VERTICAL PLUG STACK

TERMI-BLOK VERTICAL PLUG STACK

Buy Now
Headers, Plugs and Sockets - 284046-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
284046-5-ND
Headers, Plugs and Sockets 284046-5-ND
"5 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet
Termi-Blok Vertical Plug Stack Rohs Compliant Buchanan - Te Connectivity - 15H7248 - Newark, An Avnet Company
Chicago, IL, United States
Termi-Blok Vertical Plug Stack Rohs Compliant Buchanan - Te Connectivity
15H7248
Termi-Blok Vertical Plug Stack Rohs Compliant Buchanan - Te Connectivity 15H7248
TERMI-BLOK VERTICAL PLUG STACK ROHS COMPLIANT: YES

TERMI-BLOK VERTICAL PLUG STACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 284046-5 284046-5-ND 15H7248
Product Name Terminal Blocks Headers, Plugs and Sockets Termi-Blok Vertical Plug Stack Rohs Compliant Buchanan - Te Connectivity
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details