TE Connectivity Mechanical Connectors 2839129-2

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Tube 250 mm Primary Product Material : Aluminum Configuration Features Number of Bolts : 8 Dimensions Palm Hole Diameter : 14 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : IEC 62271-1, ANSI/NEMA CC1-2009 Operation/Applicatio n Mechanical Connector Product Type : Terminal Pad Power Component Application Type : Outdoor Use, Indoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Bus Termination
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Tube 250 mm Primary Product Material : Aluminum Configuration Features Number of Bolts : 8 Dimensions Palm Hole Diameter : 14 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : IEC 62271-1, ANSI/NEMA CC1-2009 Operation/Applicatio n Mechanical Connector Product Type : Terminal Pad Power Component Application Type : Outdoor Use, Indoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Bus Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2839129-2 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2839129-2
Mechanical Connectors 2839129-2
Body Features Compatible Conductor Material : Aluminum Conductor Type : Tube 250 mm Primary Product Material : Aluminum Configuration Features Number of Bolts : 8 Dimensions Palm Hole Diameter : 14 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : IEC 62271-1, ANSI/NEMA CC1-2009 Operation/Applicatio n Mechanical Connector Product Type : Terminal Pad Power Component Application Type : Outdoor Use, Indoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Bus Termination

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Tube 250 mm
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 8

Dimensions


  • Palm Hole Diameter : 14

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Industry Standards


  • Compatible With Approved Standards Products : IEC 62271-1, ANSI/NEMA CC1-2009

Operation/Application


  • Mechanical Connector Product Type : Terminal Pad
  • Power Component Application Type : Outdoor Use, Indoor Use

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Bolted Bus Termination
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2839129-2
Product Name Mechanical Connectors
Mounting Bolted Bus Termination
Unlock Full Specs
to access all available technical data

Similar Products