Contact SKT Crimp ST Cable Mount 22-24AWG Box/Reel Product overview: 2834464-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2834464-6 can be used for catalog matching and distributor lookup.
Connectors
Socket Contact Tin 22-24 AWG Crimp Stamped
Socket Contact Tin 22-24 AWG Crimp Stamped
RCPT CNTCT TIN 22/24 AWG MINI DYNAMIC
CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:Mini Dynamic Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-2834464-6 | 2834464-6 | 17-2834464-6CT-ND | 2834464-6 | 50AJ8231 |
| Product Name | Electronic Connector | Rectangular Connector Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Socket, 24-22Awg, Crimp; Product Range Te Connectivity | |
| Current Rating | 3.0 amps |