RCPT CNTCT TIN 26 AWG MINI DYNAMIC
Contact SKT Crimp ST Cable Mount 26AWG Box/Reel Product overview: 2834464-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2834464-5 can be used for catalog matching and distributor lookup.
Connectors
Socket Contact Tin 26 AWG Crimp Stamped
Socket Contact Tin 26 AWG Crimp Stamped
CONTACT, SOCKET, 26AWG, CRIMP; Product Range:Mini Dynamic Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper AlloyRoHS Compliant: Yes
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2834464-5 | 332-2834464-5 | 2834464-5 | 17-2834464-5CT-ND | 50AJ8230 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Electronic Connector | Rectangular Connector Contacts | Contact, Socket, 26Awg, Crimp; Product Range Te Connectivity | |
| Gender | Female / Jack |