TE Connectivity Rectangular Connector Contacts 102917-2

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Contacts - 17-102917-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-102917-2-ND
Rectangular Connector Contacts 17-102917-2-ND
CONN SOCKET 27-32AWG CRIMP GOLD

CONN SOCKET 27-32AWG CRIMP GOLD

Buy Now Datasheet
Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity - 90F5083 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity
90F5083
Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity 90F5083
CONTACT, RECEPTACLE, 32-27AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 32-27AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Modivrecplp Rohs Compliant Amp - Te Connectivity - 95AC0666 - Newark, An Avnet Company
Chicago, IL, United States
Modivrecplp Rohs Compliant Amp - Te Connectivity
95AC0666
Modivrecplp Rohs Compliant Amp - Te Connectivity 95AC0666
MODIVRECPLP ROHS COMPLIANT: YES

MODIVRECPLP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 102917-2 17-102917-2-ND 90F5083 95AC0666
Product Name Rectangular Connector Contacts Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity Modivrecplp Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Rectangular Connector Accessories - 1734-1028-017-0005-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable Connectors - NCS-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details