TE Connectivity Connector, Rcpt, 3Pos, 1Row, 4Mm; Pitch Spacing Buchanan Te Connectivity 2834334-3

Description
CONNECTOR, RCPT, 3POS, 1ROW, 4MM; Pitch Spacing:4mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:320V RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 3POS, 1ROW, 4MM; Pitch Spacing:4mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:320V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 3Pos, 1Row, 4Mm; Pitch Spacing Buchanan Te Connectivity - 99AC2223 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 4Mm; Pitch Spacing Buchanan Te Connectivity
99AC2223
Connector, Rcpt, 3Pos, 1Row, 4Mm; Pitch Spacing Buchanan Te Connectivity 99AC2223
CONNECTOR, RCPT, 3POS, 1ROW, 4MM; Pitch Spacing:4mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:320V RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 4MM; Pitch Spacing:4mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 99AC2223
Product Name Connector, Rcpt, 3Pos, 1Row, 4Mm; Pitch Spacing Buchanan Te Connectivity
North American 22 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546122-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-17D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 17
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers