TE Connectivity PCB Terminal Blocks 2834085-2

Description
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (AWG) : 28 - 20 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (AWG) : 28 - 20 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2834085-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2834085-2
PCB Terminal Blocks 2834085-2
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (AWG) : 28 - 20 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 45°
  • Wire Entry Location : Angled

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel

Dimensions


  • Wire Size (AWG) : 28 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : High Temperature Nylon or Polyester

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Push-in
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
2.54MM TOP ENTRY MSC 3PGY - 2834085-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
2.54MM TOP ENTRY MSC 3PGY
2834085-2
2.54MM TOP ENTRY MSC 3PGY 2834085-2
2.54MM TOP ENTRY MSC 3PGY

2.54MM TOP ENTRY MSC 3PGY

Buy Now
Terminal Blocks - Wire to Board - A124216-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A124216-ND
Terminal Blocks - Wire to Board A124216-ND
TERM BLOCK 3POS 45DEG 2.54MM PCB

TERM BLOCK 3POS 45DEG 2.54MM PCB

Buy Now Datasheet
Terminal Blocks - 2834085-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2834085-2
Terminal Blocks 2834085-2
2.54MM TOP ENTRY MSC 3P_GY

2.54MM TOP ENTRY MSC 3P_GY

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
2834085-2
Terminal Blocks 2834085-2
Terminal Blocks

Terminal Blocks

Buy Now
Fixed Terminal Blocks - 2834085-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
2834085-2
Fixed Terminal Blocks 2834085-2
Fixed Terminal Blocks 2.54MM TOP ENTRY MSC 3P GY

Fixed Terminal Blocks 2.54MM TOP ENTRY MSC 3P GY

Buy Now Datasheet
Tb, Wire To Board, 3Pos, 28-20Awg, Grey; Pitch Spacing Te Connectivity - 84Y8453 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 3Pos, 28-20Awg, Grey; Pitch Spacing Te Connectivity
84Y8453
Tb, Wire To Board, 3Pos, 28-20Awg, Grey; Pitch Spacing Te Connectivity 84Y8453
TB, WIRE TO BOARD, 3POS, 28-20AWG, GREY; Pitch Spacing:2.54mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:4A; Rated Voltage:150V RoHS Compliant: Yes

TB, WIRE TO BOARD, 3POS, 28-20AWG, GREY; Pitch Spacing:2.54mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:4A; Rated Voltage:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2834085-2 2834085-2 A124216-ND 2834085-2 2834085-2 84Y8453
Product Name PCB Terminal Blocks 2.54MM TOP ENTRY MSC 3PGY Terminal Blocks - Wire to Board Terminal Blocks Fixed Terminal Blocks Tb, Wire To Board, 3Pos, 28-20Awg, Grey; Pitch Spacing Te Connectivity
Mounting Options PCB PCB
Approvals EU RoHS Compliant RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 3 3 3
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.52 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546111-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546296-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1546566-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - A111909-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details