TE Connectivity Ballast Connectors 2834054-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) (MM) : 4.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) (MM) : 4.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2834054-4 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2834054-4
Ballast Connectors 2834054-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) (MM) : 4.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 9

Dimensions


  • Wire Size (AWG) : 16 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600

Housing Features


  • Centerline (Pitch) (MM) : 4.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Solid State Lighting Connector Assemblies - A124561-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A124561-ND
Solid State Lighting Connector Assemblies A124561-ND
SSL Connector 3 Position Plug Cable/Wire to Cable/Wire Poke-In

SSL Connector 3 Position Plug Cable/Wire to Cable/Wire Poke-In

Buy Now Datasheet
Lighting Connectors - 2834054-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2834054-4
Lighting Connectors 2834054-4
PLUG, 3P LATCHED POKE-IN WTW CONN.RD

PLUG, 3P LATCHED POKE-IN WTW CONN.RD

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connector, Plug, 3Pos, Cable; Product Range Amp - Te Connectivity - 01AC2518 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 3Pos, Cable; Product Range Amp - Te Connectivity
01AC2518
Connector, Plug, 3Pos, Cable; Product Range Amp - Te Connectivity 01AC2518
CONNECTOR, PLUG, 3POS, CABLE; Product Range:LIGHT-N-LOK Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:4.5mm; Contact Termination Type:-; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

CONNECTOR, PLUG, 3POS, CABLE; Product Range:LIGHT-N-LOK Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:4.5mm; Contact Termination Type:-; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - 2834054-4 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2834054-4
Solid State Lighting Connector Assemblies 2834054-4
PLUG, 3P LATCHED POKE-IN WTW CON

PLUG, 3P LATCHED POKE-IN WTW CON

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2834054-4 A124561-ND 2834054-4 2834054-4 01AC2518 2834054-4
Product Name Ballast Connectors Solid State Lighting Connector Assemblies Lighting Connectors Connector, Plug, 3Pos, Cable; Product Range Amp - Te Connectivity Solid State Lighting Connector Assemblies
Connector Type Wire to Wire Connector
Termination Poke-In Poke-In
Voltage Rating 600 volts 600 volts
Current Rating 9.0 amps 3.0 to 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060787-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
In-Series Adapters - 1054426-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
7 suppliers
D-Shaped Connectors - 1-1589054-9 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Solder Cup
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Between Series Adapters - 1046222-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details