TE Connectivity In-Series Adapters 1054426-1

Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Length : 18.3 MM  [.72 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel RF Contact Captivation Method : Epoxy Operation/Applicatio n Circuit Application : Power & Signal Other Coupling Nut Plating Finish : Passivated Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Length : 18.3 MM  [.72 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel RF Contact Captivation Method : Epoxy Operation/Applicatio n Circuit Application : Power & Signal Other Coupling Nut Plating Finish : Passivated Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1054426-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1054426-1
In-Series Adapters 1054426-1
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Length : 18.3 MM  [.72 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel RF Contact Captivation Method : Epoxy Operation/Applicatio n Circuit Application : Power & Signal Other Coupling Nut Plating Finish : Passivated Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : Without
  • Body Material : Stainless Steel
  • Body Plating Finish : Passivated

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Length : 18.3 MM  [.72 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Coupling Nut Material : Stainless Steel
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Coupling Nut Plating Finish : Passivated
  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Silicone Rubber

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Isolated Ground : No
  • RF Connector Type : SMA
  • Sealable : No

Signal Characteristics


  • Frequency (GHZ) : 18

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Swedesboro, NJ, United States
SMA Connector
1054426-1
SMA Connector 1054426-1
SMA

SMA

Buy Now
Coaxial Connector (RF) Adapters - A111745-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A111745-ND
Coaxial Connector (RF) Adapters A111745-ND
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
Singapore, Singapore
18GHz 50 Ohm Electronic Connector
437-1054426-1
18GHz 50 Ohm Electronic Connector 437-1054426-1
SMA Adapter, 18GHz, 50 Ohm, Gold Plated, Stainless Steel Product overview: 1054426-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1054426-1 can be used for catalog matching and distributor lookup.

SMA Adapter, 18GHz, 50 Ohm, Gold Plated, Stainless Steel Product overview: 1054426-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1054426-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters - 1365256-1054426-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
1365256-1054426-1
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters 1365256-1054426-1
Win Source Part Number: 1365256-1054426-1 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters Temperature Range - Operating: -65°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Obsolete Base Product Number: 1054426 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4010 REACH Status: REACH Affected ECCN: EAR99 Style: Straight Fastening Type: Threaded, Threaded Impedance: 50Ohm Body Material: Stainless Steel Frequency - Max: 18 GHz Mating Cycles: 500 Dielectric Material: Polytetrafluoroethyl ene (PTFE) Center Contact Material: Beryllium Copper Center Contact Plating: Gold Convert From (Adapter End): SMA Plug, Male Pin Convert To (Adapter End): SMA Jack, Female Socket Adapter Type: Plug to Jack Conversion Type: Same Series Adapter Series: OSM to OSM Center Gender: Female to Male

Win Source Part Number: 1365256-1054426-1
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
Temperature Range - Operating: -65°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Obsolete
Base Product Number: 1054426
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4010
REACH Status: REACH Affected
ECCN: EAR99
Style: Straight
Fastening Type: Threaded, Threaded
Impedance: 50Ohm
Body Material: Stainless Steel
Frequency - Max: 18 GHz
Mating Cycles: 500
Dielectric Material: Polytetrafluoroethylene (PTFE)
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Convert From (Adapter End): SMA Plug, Male Pin
Convert To (Adapter End): SMA Jack, Female Socket
Adapter Type: Plug to Jack
Conversion Type: Same Series
Adapter Series: OSM to OSM
Center Gender: Female to Male

Buy Now Datasheet
Coaxial Connector (RF) Adapters - 1054426-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Adapters
1054426-1
Coaxial Connector (RF) Adapters 1054426-1
CONN ADAPT PLUG-JACK OSM 50 OHM

CONN ADAPT PLUG-JACK OSM 50 OHM

Supplier's Site Datasheet
2082 5133 02 Amp - Te Connectivity - 71M0310 - Newark, An Avnet Company
Chicago, IL, United States
2082 5133 02 Amp - Te Connectivity
71M0310
2082 5133 02 Amp - Te Connectivity 71M0310
2082 5133 02

2082 5133 02

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1054426-1 1054426-1 A111745-ND 437-1054426-1 1365256-1054426-1 1054426-1 71M0310
Product Name In-Series Adapters SMA Connector Coaxial Connector (RF) Adapters 18GHz 50 Ohm Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters Coaxial Connector (RF) Adapters 2082 5133 02 Amp - Te Connectivity
Connector Type Wire to Wire Connector SMA
Unlock Full Specs
to access all available technical data