TE Connectivity Ballast Connectors 2834049-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2834049-1 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2834049-1
Ballast Connectors 2834049-1
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Thermoplastic

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 9
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (AWG) : 16 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.5 MM  [.177 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Lighting Connectors - 2834049-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2834049-1
Lighting Connectors 2834049-1
REC, 2P LATCHED POKE-IN WTW CONN.NL

REC, 2P LATCHED POKE-IN WTW CONN.NL

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2834049-1
Lighting Connectors 2834049-1
Lighting Connectors

Lighting Connectors

Buy Now
Solid State Lighting Connector Assemblies - A124494-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A124494-ND
Solid State Lighting Connector Assemblies A124494-ND
SSL Connector 2 Position Receptacle Cable/Wire to Cable/Wire Poke-In

SSL Connector 2 Position Receptacle Cable/Wire to Cable/Wire Poke-In

Buy Now Datasheet
Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies
Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies Series: LIGHT-N-LOK Connector Type: Receptacle Termination: Poke-In Package: Bulk Housing Color: Natural Style: Cable/Wire to Cable/Wire Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active Fastening Type: Latch Holder

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies
Series: LIGHT-N-LOK
Connector Type: Receptacle
Termination: Poke-In
Package: Bulk
Housing Color: Natural
Style: Cable/Wire to Cable/Wire
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Latch Holder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2834049-1
Electronic Connector 316-2834049-1
(2834049-1) REC, 2P LATCHED POKE-IN WTW CONN.NL Product overview: 2834049-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2834049-1 can be used for catalog matching and distributor lookup.

(2834049-1) REC, 2P LATCHED POKE-IN WTW CONN.NL Product overview: 2834049-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2834049-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Te Connectivity - 10AC9953 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Te Connectivity
10AC9953
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Te Connectivity 10AC9953
CONNECTOR, PLUG, POKE-IN, 2POS, 4.5MM; Product Range:LIGHT-N-LOK Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4.5mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes

CONNECTOR, PLUG, POKE-IN, 2POS, 4.5MM; Product Range:LIGHT-N-LOK Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4.5mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Rec, 2P Latched Poke-In Wtw Conn.nl Amp - Te Connectivity - 41AJ7055 - Newark, An Avnet Company
Chicago, IL, United States
Rec, 2P Latched Poke-In Wtw Conn.nl Amp - Te Connectivity
41AJ7055
Rec, 2P Latched Poke-In Wtw Conn.nl Amp - Te Connectivity 41AJ7055
REC, 2P LATCHED POKE-IN WTW CONN.NL

REC, 2P LATCHED POKE-IN WTW CONN.NL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2834049-1 2834049-1 A124494-ND 316-2834049-1 10AC9953 41AJ7055
Product Name Ballast Connectors Lighting Connectors Solid State Lighting Connector Assemblies Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies Electronic Connector Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Te Connectivity Rec, 2P Latched Poke-In Wtw Conn.nl Amp - Te Connectivity
Connector Type Wire to Wire Connector
Termination Poke-In Poke-In Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337414-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
5 suppliers
Between Series Adapters - 1-1337558-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 062080-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount & Wire Mount
View Details