TE Connectivity Ballast Connectors 2834048-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2834048-1 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2834048-1
Ballast Connectors 2834048-1
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Thermoplastic

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 9
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (AWG) : 16 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.5 MM  [.177 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Connectors LED & Lighting,PushIn WIre SPlices & Connectors - 2834048-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors LED & Lighting,PushIn WIre SPlices & Connectors
2834048-1
Connectors LED & Lighting,PushIn WIre SPlices & Connectors 2834048-1
PLUG 2P LATCHED POKE-IN WTW CONN.NL

PLUG 2P LATCHED POKE-IN WTW CONN.NL

Buy Now
Lighting Connectors - 2834048-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2834048-1
Lighting Connectors 2834048-1
PLUG, 2P LATCHED POKE-IN WTW CONN.NL

PLUG, 2P LATCHED POKE-IN WTW CONN.NL

Buy Now
Solid State Lighting Connector Assemblies - A124490-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A124490-ND
Solid State Lighting Connector Assemblies A124490-ND
SSL Connector 2 Position Plug Cable/Wire to Cable/Wire Poke-In

SSL Connector 2 Position Plug Cable/Wire to Cable/Wire Poke-In

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 2834048-1 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2834048-1
Solid State Lighting Connector Assemblies 2834048-1
PLUG, 2P LATCHED POKE-IN WTW CON

PLUG, 2P LATCHED POKE-IN WTW CON

Supplier's Site Datasheet
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Amp - Te Connectivity - 99Y0326 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Amp - Te Connectivity
99Y0326
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Amp - Te Connectivity 99Y0326
CONNECTOR, PLUG, POKE-IN, 2POS, 4.5MM; Product Range:LIGHT-N-LOK Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:4.5mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, POKE-IN, 2POS, 4.5MM; Product Range:LIGHT-N-LOK Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:4.5mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Te Connectivity - 10AC9949 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Te Connectivity
10AC9949
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Te Connectivity 10AC9949
CONNECTOR, PLUG, POKE-IN, 2POS, 4.5MM; Product Range:LIGHT-N-LOK Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:4.5mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes

CONNECTOR, PLUG, POKE-IN, 2POS, 4.5MM; Product Range:LIGHT-N-LOK Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:4.5mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2834048-1 2834048-1 2834048-1 A124490-ND 2834048-1 99Y0326
Product Name Ballast Connectors Connectors LED & Lighting,PushIn WIre SPlices & Connectors Lighting Connectors Solid State Lighting Connector Assemblies Solid State Lighting Connector Assemblies Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Wire Connector
Termination Poke-In Poke-In Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1055069-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers