TE Connectivity Power Systems Clamps 2832182-1

Description
Body Features Product Weight : .351 KG  [.774 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 15 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-3, NFC 33 041 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Packaging Features Packaging Quantity : 20 Product Availability Product Availability : Worldwide Product Type Features Clamp Arms Type : Movable Arms Installation Technology : Conical Plastic Wedge Type Power Component Options : Insulated Neutral Messenger Power System Clamp Style : Anchoring Clamp
Request a Quote
Description
Body Features Product Weight : .351 KG  [.774 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 15 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-3, NFC 33 041 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Packaging Features Packaging Quantity : 20 Product Availability Product Availability : Worldwide Product Type Features Clamp Arms Type : Movable Arms Installation Technology : Conical Plastic Wedge Type Power Component Options : Insulated Neutral Messenger Power System Clamp Style : Anchoring Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 2832182-1 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
2832182-1
Power Systems Clamps 2832182-1
Body Features Product Weight : .351 KG  [.774 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 15 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-3, NFC 33 041 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Packaging Features Packaging Quantity : 20 Product Availability Product Availability : Worldwide Product Type Features Clamp Arms Type : Movable Arms Installation Technology : Conical Plastic Wedge Type Power Component Options : Insulated Neutral Messenger Power System Clamp Style : Anchoring Clamp

Body Features


  • Product Weight : .351 KG  [.774 LB ]

Electrical Characteristics


  • Breaking Load (Min) (KN) : 15
  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : EN 50483-3, NFC 33 041

Operation/Application


  • Power Component Application Type : Overhead
  • Voltage Application : Low Voltage

Packaging Features


  • Packaging Quantity : 20

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Clamp Arms Type : Movable Arms
  • Installation Technology : Conical Plastic Wedge Type
  • Power Component Options : Insulated Neutral Messenger
  • Power System Clamp Style : Anchoring Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2832182-1
Product Name Power Systems Clamps
Mounting Conical Plastic Wedge Type
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details