TE Connectivity Power Systems Clamps 2832103-1

Description
Body Features Product Weight : .82 KG  [1.808 LB ] Dimensions Compatible Conductor Diameter Range : 8.3 - 16.3 MM  [.32 - .64 INCH ] Electrical Characteristics Breaking Load (Min) (KN) : 15 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-3, NFC 33 041 Mechanical Attachment Hardware Type Included : Anchoring Bracket Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Worldwide Product Type Features Clamp Arms Type : Movable Arms Installation Technology : Conical Plastic Wedge Type Power Component Options : Insulated Neutral Messenger Power System Clamp Style : Anchoring Clamp
Request a Quote
Description
Body Features Product Weight : .82 KG  [1.808 LB ] Dimensions Compatible Conductor Diameter Range : 8.3 - 16.3 MM  [.32 - .64 INCH ] Electrical Characteristics Breaking Load (Min) (KN) : 15 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-3, NFC 33 041 Mechanical Attachment Hardware Type Included : Anchoring Bracket Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Worldwide Product Type Features Clamp Arms Type : Movable Arms Installation Technology : Conical Plastic Wedge Type Power Component Options : Insulated Neutral Messenger Power System Clamp Style : Anchoring Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 2832103-1 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
2832103-1
Power Systems Clamps 2832103-1
Body Features Product Weight : .82 KG  [1.808 LB ] Dimensions Compatible Conductor Diameter Range : 8.3 - 16.3 MM  [.32 - .64 INCH ] Electrical Characteristics Breaking Load (Min) (KN) : 15 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-3, NFC 33 041 Mechanical Attachment Hardware Type Included : Anchoring Bracket Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Worldwide Product Type Features Clamp Arms Type : Movable Arms Installation Technology : Conical Plastic Wedge Type Power Component Options : Insulated Neutral Messenger Power System Clamp Style : Anchoring Clamp

Body Features


  • Product Weight : .82 KG  [1.808 LB ]

Dimensions


  • Compatible Conductor Diameter Range : 8.3 - 16.3 MM  [.32 - .64 INCH ]

Electrical Characteristics


  • Breaking Load (Min) (KN) : 15
  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : EN 50483-3, NFC 33 041

Mechanical Attachment


  • Hardware Type Included : Anchoring Bracket

Operation/Application


  • Power Component Application Type : Overhead
  • Voltage Application : Low Voltage

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Clamp Arms Type : Movable Arms
  • Installation Technology : Conical Plastic Wedge Type
  • Power Component Options : Insulated Neutral Messenger
  • Power System Clamp Style : Anchoring Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2832103-1
Product Name Power Systems Clamps
Mounting Conical Plastic Wedge Type
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details