TE Connectivity Lighting Cable Assemblies 2829497-1

Description
Body Features Connector Color (End A) : Black Wire Color (Base) : Black Configuration Features Number of Positions : 5 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Mating Alignment Type : Keyed Other Cable Assembly Length : .396 M  [1.3 FT ] Product Type Features Cable Assembly (End A) : Nector M Socket Cable Assembly Type : Nector M Pigtail Sealable : No
Request a Quote
Description
Body Features Connector Color (End A) : Black Wire Color (Base) : Black Configuration Features Number of Positions : 5 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Mating Alignment Type : Keyed Other Cable Assembly Length : .396 M  [1.3 FT ] Product Type Features Cable Assembly (End A) : Nector M Socket Cable Assembly Type : Nector M Pigtail Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2829497-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2829497-1
Lighting Cable Assemblies 2829497-1
Body Features Connector Color (End A) : Black Wire Color (Base) : Black Configuration Features Number of Positions : 5 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Mating Alignment Type : Keyed Other Cable Assembly Length : .396 M  [1.3 FT ] Product Type Features Cable Assembly (End A) : Nector M Socket Cable Assembly Type : Nector M Pigtail Sealable : No

Body Features


  • Connector Color (End A) : Black
  • Wire Color (Base) : Black

Configuration Features


  • Number of Positions : 5

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Mechanical Attachment


  • Mating Alignment Type : Keyed

Other


  • Cable Assembly Length : .396 M  [1.3 FT ]

Product Type Features


  • Cable Assembly (End A) : Nector M Socket
  • Cable Assembly Type : Nector M Pigtail
  • Sealable : No
Buy Now
Cable Assemblies - Circular Cable Assemblies - 2829497-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2829497-1
Cable Assemblies - Circular Cable Assemblies 2829497-1
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 2829497-1 2829497-1
Product Name Lighting Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Product Type Nector M Socket
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers
Twisted Pair Cable - 013536-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers