TE Connectivity Lighting Cable Assemblies 2829489-1

Description
Body Features Cover Color : Black Wire Color (Base) : Black Configuration Features Keyed : Yes Number of Positions : 5 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Other Cable Assembly Length : 1.219 M  [4 FT ] Product Type Features Cable Assembly Type : Nector M Connector Type (End A) : Nector M Plug Connector Type (End B) : Nector M Socket Product Line : NECTOR M Sealed : No
Request a Quote Datasheet
Description
Body Features Cover Color : Black Wire Color (Base) : Black Configuration Features Keyed : Yes Number of Positions : 5 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Other Cable Assembly Length : 1.219 M  [4 FT ] Product Type Features Cable Assembly Type : Nector M Connector Type (End A) : Nector M Plug Connector Type (End B) : Nector M Socket Product Line : NECTOR M Sealed : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2829489-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2829489-1
Lighting Cable Assemblies 2829489-1
Body Features Cover Color : Black Wire Color (Base) : Black Configuration Features Keyed : Yes Number of Positions : 5 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Other Cable Assembly Length : 1.219 M  [4 FT ] Product Type Features Cable Assembly Type : Nector M Connector Type (End A) : Nector M Plug Connector Type (End B) : Nector M Socket Product Line : NECTOR M Sealed : No

Body Features


  • Cover Color : Black
  • Wire Color (Base) : Black

Configuration Features


  • Keyed : Yes
  • Number of Positions : 5

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Housing Color : Black

Other


  • Cable Assembly Length : 1.219 M  [4 FT ]

Product Type Features


  • Cable Assembly Type : Nector M
  • Connector Type (End A) : Nector M Plug
  • Connector Type (End B) : Nector M Socket
  • Product Line : NECTOR M
  • Sealed : No
Buy Now
Solid State Lighting Cables - 17-2829489-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
17-2829489-1-ND
Solid State Lighting Cables 17-2829489-1-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 2829489-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2829489-1
Cable Assemblies - Circular Cable Assemblies 2829489-1
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2829489-1 17-2829489-1-ND 2829489-1
Product Name Lighting Cable Assemblies Solid State Lighting Cables Cable Assemblies - Circular Cable Assemblies
Cable Length 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-033374-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
2 suppliers
Twisted Pair Cable - 061233-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers