TE Connectivity Lighting Cable Assemblies 2829488-1

Description
Body Features Cover Color : Black Wire Color (Base) : Black Configuration Features Keyed : Yes Number of Positions : 5 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Other Cable Assembly Length : 1.219 M  [4 FT ] Product Type Features Cable Assembly Type : Nector M Connector Type (End A) : Nector M Plug Connector Type (End B) : Nector M Socket Product Line : NECTOR M Product Type : Cable Assembly Sealed : No
Request a Quote Datasheet
Description
Body Features Cover Color : Black Wire Color (Base) : Black Configuration Features Keyed : Yes Number of Positions : 5 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Other Cable Assembly Length : 1.219 M  [4 FT ] Product Type Features Cable Assembly Type : Nector M Connector Type (End A) : Nector M Plug Connector Type (End B) : Nector M Socket Product Line : NECTOR M Product Type : Cable Assembly Sealed : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2829488-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2829488-1
Lighting Cable Assemblies 2829488-1
Body Features Cover Color : Black Wire Color (Base) : Black Configuration Features Keyed : Yes Number of Positions : 5 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Other Cable Assembly Length : 1.219 M  [4 FT ] Product Type Features Cable Assembly Type : Nector M Connector Type (End A) : Nector M Plug Connector Type (End B) : Nector M Socket Product Line : NECTOR M Product Type : Cable Assembly Sealed : No

Body Features


  • Cover Color : Black
  • Wire Color (Base) : Black

Configuration Features


  • Keyed : Yes
  • Number of Positions : 5

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Housing Color : Black

Other


  • Cable Assembly Length : 1.219 M  [4 FT ]

Product Type Features


  • Cable Assembly Type : Nector M
  • Connector Type (End A) : Nector M Plug
  • Connector Type (End B) : Nector M Socket
  • Product Line : NECTOR M
  • Product Type : Cable Assembly
  • Sealed : No
Buy Now
Circular Cable Assemblies - 17-2829488-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-2829488-1-ND
Circular Cable Assemblies 17-2829488-1-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 2829488-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2829488-1
Cable Assemblies - Circular Cable Assemblies 2829488-1
CABLE ASSY, NECTOR M, 5P PIN TO

CABLE ASSY, NECTOR M, 5P PIN TO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2829488-1 17-2829488-1-ND 2829488-1
Product Name Lighting Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 994-080-0013-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Twisted Pair Cable - 052495-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064552-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers