TE Connectivity Lighting Cable Assemblies 2829471-1

Description
Body Features Connector Color (End A) : Black Wire Color (Base) : Black Configuration Features Number of Positions : 5 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Alignment Type : Keyed Other Cable Assembly Length : .396 M  [1.3 FT ] Product Type Features Cable Assembly (End A) : Nector M Plug Cable Assembly Type : Nector M Pigtail Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector Color (End A) : Black Wire Color (Base) : Black Configuration Features Number of Positions : 5 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Alignment Type : Keyed Other Cable Assembly Length : .396 M  [1.3 FT ] Product Type Features Cable Assembly (End A) : Nector M Plug Cable Assembly Type : Nector M Pigtail Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2829471-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2829471-1
Lighting Cable Assemblies 2829471-1
Body Features Connector Color (End A) : Black Wire Color (Base) : Black Configuration Features Number of Positions : 5 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Alignment Type : Keyed Other Cable Assembly Length : .396 M  [1.3 FT ] Product Type Features Cable Assembly (End A) : Nector M Plug Cable Assembly Type : Nector M Pigtail Sealable : Yes

Body Features


  • Connector Color (End A) : Black
  • Wire Color (Base) : Black

Configuration Features


  • Number of Positions : 5

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Mating Alignment Type : Keyed

Other


  • Cable Assembly Length : .396 M  [1.3 FT ]

Product Type Features


  • Cable Assembly (End A) : Nector M Plug
  • Cable Assembly Type : Nector M Pigtail
  • Sealable : Yes
Buy Now
Circular Cable Assemblies - 17-2829471-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-2829471-1-ND
Circular Cable Assemblies 17-2829471-1-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2829471-1 17-2829471-1-ND
Product Name Lighting Cable Assemblies Circular Cable Assemblies
Product Type Nector M Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 001839-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers