TE Connectivity Rectangular Wire & Cable Connectors & Housings 2828522-6

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 275 Contact Layout : Circular Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 8.25 MICM  [325 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 27.81 MM  [1.09 INCH ] Connector Length : 22.86 MM  [.9 INCH ] Connector Width : 35.8 MM  [1.41 INCH ] Wire Size (MMSQ) : 85 Wire Size (AWG) : 3/0 Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 1500 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Bus Bar-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 275 Contact Layout : Circular Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 8.25 MICM  [325 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 27.81 MM  [1.09 INCH ] Connector Length : 22.86 MM  [.9 INCH ] Connector Width : 35.8 MM  [1.41 INCH ] Wire Size (MMSQ) : 85 Wire Size (AWG) : 3/0 Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 1500 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Bus Bar-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2828522-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2828522-6
Rectangular Wire & Cable Connectors & Housings 2828522-6
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 275 Contact Layout : Circular Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 8.25 MICM  [325 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 27.81 MM  [1.09 INCH ] Connector Length : 22.86 MM  [.9 INCH ] Connector Width : 35.8 MM  [1.41 INCH ] Wire Size (MMSQ) : 85 Wire Size (AWG) : 3/0 Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 1500 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Bus Bar-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 1
  • Number of Power Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 275
  • Contact Layout : Circular
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : 8.25 MICM  [325 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Height : 27.81 MM  [1.09 INCH ]
  • Connector Length : 22.86 MM  [.9 INCH ]
  • Connector Width : 35.8 MM  [1.41 INCH ]
  • Wire Size (MMSQ) : 85
  • Wire Size (AWG) : 3/0

Electrical Characteristics


  • Operating Voltage (VAC) : 1500
  • Operating Voltage (VDC) : 1500

Housing Features


  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector System : Bus Bar-to-Wire
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Specialized Connectors - 17-2828522-6-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
17-2828522-6-ND
Specialized Connectors 17-2828522-6-ND
KIT,SOCKET, SNAP-LUG, 3/0, BLUE

KIT,SOCKET, SNAP-LUG, 3/0, BLUE

Buy Now Datasheet
Power Connectors - 2828522-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2828522-6
Power Connectors 2828522-6
KIT,SOCKET, SNAP-LUG, 3/0, BLUE

KIT,SOCKET, SNAP-LUG, 3/0, BLUE

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2828522-6 17-2828522-6-ND 2828522-6
Product Name Rectangular Wire & Cable Connectors & Housings Specialized Connectors Power Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A130854-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 103946-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers