TE Connectivity Pitch Spacing Buchanan Te Connectivity 282837-5.

Description
Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:250V; Product Range:-; Colour:Green RoHS Compliant: Yes
Description
Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:250V; Product Range:-; Colour:Green RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Buchanan Te Connectivity - 15AC1558 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Buchanan Te Connectivity
15AC1558
Pitch Spacing Buchanan Te Connectivity 15AC1558
Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:250V; Product Range:-; Colour:Green RoHS Compliant: Yes

Pitch Spacing:5.08mm; No. of Positions:5Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:250V; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 15AC1558
Product Name Pitch Spacing Buchanan Te Connectivity
North American 30 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437659-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-36D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 36
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details