TE Connectivity PCB Terminal Blocks 282837-2

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 282837-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
282837-2
PCB Terminal Blocks 282837-2
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13.5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 1.3
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Pluggable Terminal Blocks - 7100100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100100
Pluggable Terminal Blocks 7100100
TE Connectivity 282837-2

TE Connectivity 282837-2

Supplier's Site
Pluggable Terminal Blocks - 7100100P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100100P
Pluggable Terminal Blocks 7100100P
TE Connectivity 282837-2

TE Connectivity 282837-2

Supplier's Site
Terminal Blocks - 282837-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282837-2
Terminal Blocks 282837-2
TER-BLK STK CONN

TER-BLK STK CONN

Buy Now
Terminal Blocks - 282837-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282837-2
Terminal Blocks 282837-2
TERMI-BLOK PCB MOUNT 2P

TERMI-BLOK PCB MOUNT 2P

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
282837-2
Terminal Blocks 282837-2
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Blocks - Wire to Board - A113320-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A113320-ND
Terminal Blocks - Wire to Board A113320-ND
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Buy Now Datasheet
TERMI-BLOK PCB MOUNT 2P - 282837-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMI-BLOK PCB MOUNT 2P
282837-2
TERMI-BLOK PCB MOUNT 2P 282837-2
TERMI-BLOK PCB MOUNT 2P

TERMI-BLOK PCB MOUNT 2P

Buy Now
Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity - 12H8403 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity
12H8403
Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity 12H8403
TERMINAL BLOCK, PCB, 2 POSITION, 30-16AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:13.5A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 30-16AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:13.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Tb, Wire To Board, 2Pos, 28-16Awg; Pitch Spacing Amp Te Connectivity - 71Y9724 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 28-16Awg; Pitch Spacing Amp Te Connectivity
71Y9724
Tb, Wire To Board, 2Pos, 28-16Awg; Pitch Spacing Amp Te Connectivity 71Y9724
TB, WIRE TO BOARD, 2POS, 28-16AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm2; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:300V; RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 28-16AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm2; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:300V; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 282837-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
282837-2
Fixed Terminal Blocks 282837-2
Fixed Terminal Blocks 5.08MM PCB MOUNT 2P

Fixed Terminal Blocks 5.08MM PCB MOUNT 2P

Buy Now Datasheet
Connector, Terminal Block; Wire Receptacle; 2 Pos.; 16-30 AWG; 0.2 in. CL; Side; - 70086281 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Terminal Block; Wire Receptacle; 2 Pos.; 16-30 AWG; 0.2 in. CL; Side;
70086281
Connector, Terminal Block; Wire Receptacle; 2 Pos.; 16-30 AWG; 0.2 in. CL; Side; 70086281
Terminal Block Connector, Brass Contact Material Tin contact mating area plating Brass contact material, screw plating nickel.

Terminal Block Connector, Brass Contact Material

  • Tin contact mating area plating
    Brass contact material, screw plating nickel.
Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282837-2 7100100 7100100P 282837-2 282837-2 A113320-ND 282837-2 12H8403 71Y9724 282837-2 70086281
Product Name PCB Terminal Blocks Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks - Wire to Board TERMI-BLOK PCB MOUNT 2P Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity Tb, Wire To Board, 2Pos, 28-16Awg; Pitch Spacing Amp Te Connectivity Fixed Terminal Blocks Connector, Terminal Block; Wire Receptacle; 2 Pos.; 16-30 AWG; 0.2 in. CL; Side;
Mounting Options PCB PCB; Through hole PCB PCB PCB PCB PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant RoHS Compliant UL 94 V-0 UL Recognized Component Mark (US and Canadian)
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 2 2 2 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546310-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1986980-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546399-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546119-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details
2 suppliers