TE Connectivity ™ Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 282832-8

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Buchanan Type: Header, Male Pins, Unshrouded Pitch: 0.197" (5.00mm) Header Orientation: Vertical Voltage - UL: 300 V Package: Bulk Operating Temperature: -40°C ~ 110°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Buchanan Type: Header, Male Pins, Unshrouded Pitch: 0.197" (5.00mm) Header Orientation: Vertical Voltage - UL: 300 V Package: Bulk Operating Temperature: -40°C ~ 110°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Buchanan Type: Header, Male Pins, Unshrouded Pitch: 0.197" (5.00mm) Header Orientation: Vertical Voltage - UL: 300 V Package: Bulk Operating Temperature: -40°C ~ 110°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Buchanan
Type: Header, Male Pins, Unshrouded
Pitch: 0.197" (5.00mm)
Header Orientation: Vertical
Voltage - UL: 300 V
Package: Bulk
Operating Temperature: -40°C ~ 110°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Pluggable Terminal Blocks - 282832-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
282832-8
Pluggable Terminal Blocks 282832-8
Pluggable Terminal Blocks HEADER 8P 5MM

Pluggable Terminal Blocks HEADER 8P 5MM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 282832-8
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole; Through Hole
Operating Temperature -40 to 110 C (-40 to 230 F)
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV11005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Specs
Product Type IC Headers
View Details
ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
DDR4 - 10145226-0241N11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details