TE Connectivity Terminal Blocks 282822-4

Description
TERMI-BLOK HEADER,ASSY90 4P.
Request a Quote Datasheet
Description
TERMI-BLOK HEADER,ASSY90 4P.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 282822-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282822-4
Terminal Blocks 282822-4
TERMI-BLOK HEADER,ASSY90 4P.

TERMI-BLOK HEADER,ASSY90 4P.

Buy Now
Pin Header, Eurostyle, 4 Position, 5Mm; Gender Buchanan Te Connectivity - 35C0819 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 4 Position, 5Mm; Gender Buchanan Te Connectivity
35C0819
Pin Header, Eurostyle, 4 Position, 5Mm; Gender Buchanan Te Connectivity 35C0819
PIN HEADER, EUROSTYLE, 4 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Body Material:Polyamide 6/6 RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 4 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Body Material:Polyamide 6/6 RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 282822-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
282822-4
Pluggable Terminal Blocks 282822-4
Pluggable Terminal Blocks TERMI-BLOK HEADER ASSY90 4P.

Pluggable Terminal Blocks TERMI-BLOK HEADER ASSY90 4P.

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 282822-4 35C0819 282822-4
Product Name Terminal Blocks Pin Header, Eurostyle, 4 Position, 5Mm; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .062
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Header Shroud, 1 Position; Accessory Type Amphenol Communications Solutions - 61M4464 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Number of Contacts 1
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details