TE Connectivity Magnet Wire Terminals 2825380-1

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 25 - 24 Aluminum Wire Size (MM) : .45 - .5 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 27 - 24 Magnet Wire Size (MM) : .38 - .5 Product Length : 7.87 MM  [.31 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 7.87 MM  [.31 INCH ] Identification Marking Identification Number : 9 Mechanical Attachment Mating Retention Type : Locking Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 25 - 24 Aluminum Wire Size (MM) : .45 - .5 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 27 - 24 Magnet Wire Size (MM) : .38 - .5 Product Length : 7.87 MM  [.31 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 7.87 MM  [.31 INCH ] Identification Marking Identification Number : 9 Mechanical Attachment Mating Retention Type : Locking Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2825380-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2825380-1
Magnet Wire Terminals 2825380-1
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 25 - 24 Aluminum Wire Size (MM) : .45 - .5 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 27 - 24 Magnet Wire Size (MM) : .38 - .5 Product Length : 7.87 MM  [.31 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 7.87 MM  [.31 INCH ] Identification Marking Identification Number : 9 Mechanical Attachment Mating Retention Type : Locking Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Wire Size (AWG) : 25 - 24
  • Aluminum Wire Size (MM) : .45 - .5
  • Lead Wire Size (AWG) : 20 - 18
  • Lead Wire Size (MMSQ) : .5 - .8
  • Magnet Wire Size (AWG) : 27 - 24
  • Magnet Wire Size (MM) : .38 - .5
  • Product Length : 7.87 MM  [.31 INCH ]
  • Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ]
  • Terminal Height : 7.87 MM  [.31 INCH ]

Identification Marking


  • Identification Number : 9

Mechanical Attachment


  • Mating Retention Type : Locking

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Poke-In Magnet Wire Terminal, 24Awg, Idc; Product Range Amp Te Connectivity - 58AC8225 - Newark, An Avnet Company
Chicago, IL, United States
Poke-In Magnet Wire Terminal, 24Awg, Idc; Product Range Amp Te Connectivity
58AC8225
Poke-In Magnet Wire Terminal, 24Awg, Idc; Product Range Amp Te Connectivity 58AC8225
POKE-IN MAGNET WIRE TERMINAL, 24AWG, IDC; Product Range:MAG-MATE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

POKE-IN MAGNET WIRE TERMINAL, 24AWG, IDC; Product Range:MAG-MATE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

Supplier's Site Datasheet
Poke-In Magnet Wire Terminal, 24Awg, Idc; Product Range Amp Te Connectivity - 58AC8224 - Newark, An Avnet Company
Chicago, IL, United States
Poke-In Magnet Wire Terminal, 24Awg, Idc; Product Range Amp Te Connectivity
58AC8224
Poke-In Magnet Wire Terminal, 24Awg, Idc; Product Range Amp Te Connectivity 58AC8224
POKE-IN MAGNET WIRE TERMINAL, 24AWG, IDC; Product Range:MAG-MATE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

POKE-IN MAGNET WIRE TERMINAL, 24AWG, IDC; Product Range:MAG-MATE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2825380-1
Terminals 2825380-1
Terminals MAG-MATE TERM 20-22 016 TPBR

Terminals MAG-MATE TERM 20-22 016 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2825380-1 58AC8225 2825380-1
Product Name Magnet Wire Terminals Poke-In Magnet Wire Terminal, 24Awg, Idc; Product Range Amp Te Connectivity Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627133-6 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details