TE Connectivity Rings & Spades 2825326-3

Description
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Weight per Piece : .4 G  [.014108 OZ ] Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Contact Base Material : Brass Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 4.06 MM , 1.42 MM  [.055 INCH , .16 INCH ] Ring & Spade Overall Length : 16.76 MM  [.66 INCH ] Ring & Spade Wire Insulation Diameter : 2.67 - 4.32 MM  [.105 - .17 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Insulation Diameter (Min) (INCH) : .105 Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1600 - 4234 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 8000 Ring & Spade Packaging Method : Strip/Reel Product Type Features Insulated : No Ring & Spade Barrel Type : Open Barrel Ring & Spade Stud Size : M4, #8 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : Circular/Oval Support Style : Insulation Support Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Weight per Piece : .4 G  [.014108 OZ ] Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Contact Base Material : Brass Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 4.06 MM , 1.42 MM  [.055 INCH , .16 INCH ] Ring & Spade Overall Length : 16.76 MM  [.66 INCH ] Ring & Spade Wire Insulation Diameter : 2.67 - 4.32 MM  [.105 - .17 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Insulation Diameter (Min) (INCH) : .105 Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1600 - 4234 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 8000 Ring & Spade Packaging Method : Strip/Reel Product Type Features Insulated : No Ring & Spade Barrel Type : Open Barrel Ring & Spade Stud Size : M4, #8 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : Circular/Oval Support Style : Insulation Support Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rings & Spades - 2825326-3 - TE Connectivity
Berwyn, PA, United States
Rings & Spades
2825326-3
Rings & Spades 2825326-3
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Weight per Piece : .4 G  [.014108 OZ ] Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Contact Base Material : Brass Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 4.06 MM , 1.42 MM  [.055 INCH , .16 INCH ] Ring & Spade Overall Length : 16.76 MM  [.66 INCH ] Ring & Spade Wire Insulation Diameter : 2.67 - 4.32 MM  [.105 - .17 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Insulation Diameter (Min) (INCH) : .105 Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1600 - 4234 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 8000 Ring & Spade Packaging Method : Strip/Reel Product Type Features Insulated : No Ring & Spade Barrel Type : Open Barrel Ring & Spade Stud Size : M4, #8 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : Circular/Oval Support Style : Insulation Support Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Inspection Slot : No
  • Ring & Spade Plating Material : Tin
  • Weight per Piece : .4 G  [.014108 OZ ]

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Contact Base Material : Brass
  • Ring & Spade Terminal Orientation : Straight
  • Terminal & Splice Type : Ring Tongue
  • Underplating Material : None

Dimensions


  • Barrel Inside Diameter : 4.06 MM , 1.42 MM  [.055 INCH , .16 INCH ]
  • Ring & Spade Overall Length : 16.76 MM  [.66 INCH ]
  • Ring & Spade Wire Insulation Diameter : 2.67 - 4.32 MM  [.105 - .17 INCH ]
  • Ring & Spade Wire Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Insulation Diameter (Min) (INCH) : .105
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1600 - 4234

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Quantity : 8000
  • Ring & Spade Packaging Method : Strip/Reel

Product Type Features


  • Insulated : No
  • Ring & Spade Barrel Type : Open Barrel
  • Ring & Spade Stud Size : M4, #8
  • Ring & Spade Wire/Cable Type : Regular Wire
  • Sealable : No
  • Shape Description : Circular/Oval
  • Support Style : Insulation Support

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2825326-3
Product Name Rings & Spades
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Splices - 022689-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers