TE Connectivity Magnet Wire Terminals 2825313-1

Description
Contact Features Magnet Wire Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Accepts Insulation Diameter Range : 2.03 - 3.81 MM  [.08 - .15 INCH ] Lead Wire Size (AWG) : 18 - 14 Lead Wire Size (MMSQ) : .82 - 2 Product Length : 17.02 MM  [.67 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Termination Features Crimp Area Length : 7.49 MM  [.295 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Magnet Wire Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Accepts Insulation Diameter Range : 2.03 - 3.81 MM  [.08 - .15 INCH ] Lead Wire Size (AWG) : 18 - 14 Lead Wire Size (MMSQ) : .82 - 2 Product Length : 17.02 MM  [.67 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Termination Features Crimp Area Length : 7.49 MM  [.295 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2825313-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2825313-1
Magnet Wire Terminals 2825313-1
Contact Features Magnet Wire Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Accepts Insulation Diameter Range : 2.03 - 3.81 MM  [.08 - .15 INCH ] Lead Wire Size (AWG) : 18 - 14 Lead Wire Size (MMSQ) : .82 - 2 Product Length : 17.02 MM  [.67 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Termination Features Crimp Area Length : 7.49 MM  [.295 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 3.81 MM  [.15 INCH ]
  • Accepts Insulation Diameter Range : 2.03 - 3.81 MM  [.08 - .15 INCH ]
  • Lead Wire Size (AWG) : 18 - 14
  • Lead Wire Size (MMSQ) : .82 - 2
  • Product Length : 17.02 MM  [.67 INCH ]
  • Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Termination Features


  • Crimp Area Length : 7.49 MM  [.295 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2825313-1
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Quick Disconnects - 1-1627154-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-104479-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers