TE Connectivity
Connector Contacts
2825197-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ]
Dimensions Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel & Carton
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ]
Dimensions Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel & Carton
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ]
Dimensions Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel & Carton
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 16
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Socket
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 6.3 MM [.248 INCH ]
Dimensions
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 20 - 17
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Reel & Carton
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2825197-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
30 to 32 AWG
International
0.0300 to 0.0500 mm2
View Details
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Terminal Type
Busbar Clip
Features
RoHS
View Details
2 suppliers