TE Connectivity Rings & Spades 2825152-3

Description
Body Features Ring & Spade Plating Material : Tin Configuration Features Terminal Angle : Straight Contact Features Contact Base Material : Brass Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 1.52 MM , 3.71 MM  [.059 INCH , .146 INCH ] Ring & Spade Overall Length : 16.76 MM  [.66 INCH ] Ring & Spade Wire Insulation Diameter : 2.2 - 2.9 MM  [.086 - .114 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 2.9 MM  [.114 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Insulation Diameter (Min) (INCH) : .086 Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1022 - 3257 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Ring & Spade Packaging Method : Strip/Reel Product Type Features Insulated : No Ring & Spade Barrel Type : Open Barrel Ring & Spade Stud Size : M4, #8 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : Anti-Rotational/Grou nding Support Style : Insulation Support Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Ring & Spade Plating Material : Tin Configuration Features Terminal Angle : Straight Contact Features Contact Base Material : Brass Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 1.52 MM , 3.71 MM  [.059 INCH , .146 INCH ] Ring & Spade Overall Length : 16.76 MM  [.66 INCH ] Ring & Spade Wire Insulation Diameter : 2.2 - 2.9 MM  [.086 - .114 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 2.9 MM  [.114 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Insulation Diameter (Min) (INCH) : .086 Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1022 - 3257 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Ring & Spade Packaging Method : Strip/Reel Product Type Features Insulated : No Ring & Spade Barrel Type : Open Barrel Ring & Spade Stud Size : M4, #8 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : Anti-Rotational/Grou nding Support Style : Insulation Support Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rings & Spades - 2825152-3 - TE Connectivity
Berwyn, PA, United States
Rings & Spades
2825152-3
Rings & Spades 2825152-3
Body Features Ring & Spade Plating Material : Tin Configuration Features Terminal Angle : Straight Contact Features Contact Base Material : Brass Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 1.52 MM , 3.71 MM  [.059 INCH , .146 INCH ] Ring & Spade Overall Length : 16.76 MM  [.66 INCH ] Ring & Spade Wire Insulation Diameter : 2.2 - 2.9 MM  [.086 - .114 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 2.9 MM  [.114 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Insulation Diameter (Min) (INCH) : .086 Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1022 - 3257 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Ring & Spade Packaging Method : Strip/Reel Product Type Features Insulated : No Ring & Spade Barrel Type : Open Barrel Ring & Spade Stud Size : M4, #8 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : Anti-Rotational/Grou nding Support Style : Insulation Support Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Ring & Spade Plating Material : Tin

Configuration Features


  • Terminal Angle : Straight

Contact Features


  • Contact Base Material : Brass
  • Ring & Spade Terminal Orientation : Straight
  • Terminal & Splice Type : Ring Tongue
  • Underplating Material : None

Dimensions


  • Barrel Inside Diameter : 1.52 MM , 3.71 MM  [.059 INCH , .146 INCH ]
  • Ring & Spade Overall Length : 16.76 MM  [.66 INCH ]
  • Ring & Spade Wire Insulation Diameter : 2.2 - 2.9 MM  [.086 - .114 INCH ]
  • Ring & Spade Wire Insulation Diameter (Max) : 2.9 MM  [.114 INCH ]
  • Stud Diameter : 4.3 MM  [.169 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Insulation Diameter (Min) (INCH) : .086
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1022 - 3257

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Ring & Spade Packaging Method : Strip/Reel

Product Type Features


  • Insulated : No
  • Ring & Spade Barrel Type : Open Barrel
  • Ring & Spade Stud Size : M4, #8
  • Ring & Spade Wire/Cable Type : Regular Wire
  • Sealable : No
  • Shape Description : Anti-Rotational/Grounding
  • Support Style : Insulation Support

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2825152-3
Product Name Rings & Spades
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Power Terminals - 1-192447-8 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-1747419-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers