TE Connectivity Contacts 2825084-1

Description
250 POS LOC REC 12-10 NIST
Request a Quote Datasheet
Description
250 POS LOC REC 12-10 NIST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 2825084-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2825084-1
Contacts 2825084-1
250 POS LOC REC 12-10 NIST

250 POS LOC REC 12-10 NIST

Buy Now
Swedesboro, NJ, United States
Contacts
2825084-1
Contacts 2825084-1
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - A141561CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141561CT-ND
Quick Connects, Quick Disconnect Connectors A141561CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A141561TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141561TR-ND
Quick Connects, Quick Disconnect Connectors A141561TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 12-10Awg; Product Range Amp - Te Connectivity - 73AC8704 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 12-10Awg; Product Range Amp - Te Connectivity
73AC8704
Terminal, Female Disconnect, 12-10Awg; Product Range Amp - Te Connectivity 73AC8704
TERMINAL, FEMALE DISCONNECT, 12-10AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 12-10AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Female Disconnect, 12-10Awg; Product Range Amp - Te Connectivity - 73AC8703 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 12-10Awg; Product Range Amp - Te Connectivity
73AC8703
Terminal, Female Disconnect, 12-10Awg; Product Range Amp - Te Connectivity 73AC8703
TERMINAL, FEMALE DISCONNECT, 12-10AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 12-10AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2825084-1
Terminals 2825084-1
Terminals 250 POS LOC REC 12-10 NIST

Terminals 250 POS LOC REC 12-10 NIST

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2825084-1 A141561CT-ND 73AC8704 2825084-1
Product Name Contacts Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 12-10Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details