Power Contact, Female, Crimp, 1.5mm Tab, Tin Plated Bronze/Brass Product overview: 282466-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-282466-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin 13-15 AWG Crimp
Socket Contact Tin 13-15 AWG Crimp
CUT STRIP - MINI MIC RCPT CONTACT >1,5
Win Source Part Number: 1135873-282466-1
Category: Connectors, Interconnects>Rectan
Series: Superseal
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 13-15 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
Alternative Parts (Cross-Reference): 282466-1.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -282466-1-CSI,A12605
Base Product Number: 282466
MINI MIC RCPT CONTACT <1,5- ROHS COMPLIANT: YES
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Superseal 1.5mm Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Superseal 1.5mm Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-282466-1 | A126057TR-ND | 282466-1 | 1135873-282466-1 | 92C1541 | 38AC3031 |
| Product Name | Electronic Connector | Rectangular Connector Contacts | Connectors | Connectors, Interconnects - Rectangular Connectors - Contacts | Mini Mic Rcpt Contact <1,5- Rohs Compliant Te Connectivity | Contact, Socket, 16-14Awg, Crimp; Product Range Te Connectivity |
| Gender | Female / Jack | Female / Jack |