TE Connectivity Hook Up Wire 282317-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Violet Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .79 MM  [.031 INCH ] Outside Cable Diameter : 1.19 MM  [.047 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-81044 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Violet Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .79 MM  [.031 INCH ] Outside Cable Diameter : 1.19 MM  [.047 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-81044 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 282317-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
282317-000
Hook Up Wire 282317-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Violet Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .79 MM  [.031 INCH ] Outside Cable Diameter : 1.19 MM  [.047 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-81044 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : Violet

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .79 MM  [.031 INCH ]
  • Outside Cable Diameter : 1.19 MM  [.047 INCH ]
  • Strand Size (AWG) : 34
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : US

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : MIL-DTL-81044
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 282317-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
44 Wire

44 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 282317-000 282317-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1722203001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1230193001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1742513003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 200 C (-67 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 174375-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers