TE Connectivity Automotive Terminals 1-2282365-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 34 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3 - 3.8 MM  [.117 - .148 INCH ] Tab Length : 21 MM  [.83 INCH ] Wire Size (MMSQ) : 3 Wire Size (AWG) : 12 Wire Size Search (AWG) : 12 Wire Size Search (MMSQ) : 3 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 34 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3 - 3.8 MM  [.117 - .148 INCH ] Tab Length : 21 MM  [.83 INCH ] Wire Size (MMSQ) : 3 Wire Size (AWG) : 12 Wire Size Search (AWG) : 12 Wire Size Search (MMSQ) : 3 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-2282365-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-2282365-1
Automotive Terminals 1-2282365-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 34 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3 - 3.8 MM  [.117 - .148 INCH ] Tab Length : 21 MM  [.83 INCH ] Wire Size (MMSQ) : 3 Wire Size (AWG) : 12 Wire Size Search (AWG) : 12 Wire Size Search (MMSQ) : 3 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 34
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3 - 3.8 MM  [.117 - .148 INCH ]
  • Tab Length : 21 MM  [.83 INCH ]
  • Wire Size (MMSQ) : 3
  • Wire Size (AWG) : 12
  • Wire Size Search (AWG) : 12
  • Wire Size Search (MMSQ) : 3

Industry Standards


  • Compatible With Agency/Standards Products : LV214

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-2282365-1
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-202-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-1703008-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details