TE Connectivity Rectangular Connector Contacts 282308-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Contacts - A126721TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126721TR-ND
Rectangular Connector Contacts A126721TR-ND
Socket Contact Tin 15-20 AWG Crimp

Socket Contact Tin 15-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A126721CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126721CT-ND
Rectangular Connector Contacts A126721CT-ND
Socket Contact Tin 15-20 AWG Crimp

Socket Contact Tin 15-20 AWG Crimp

Buy Now Datasheet
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 18AH0210 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
18AH0210
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 18AH0210
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:15AWG; Wire Size AWG Min:20AWG; For Use With:AMP Automotive Housing Connectors; Contact Material:Phosphor RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:15AWG; Wire Size AWG Min:20AWG; For Use With:AMP Automotive Housing Connectors; Contact Material:Phosphor RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 32AH7336 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
32AH7336
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 32AH7336
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:15AWG; Wire Size AWG Min:20AWG; For Use With:AMP Automotive Housing Connectors; Contact Material:Phosphor RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:15AWG; Wire Size AWG Min:20AWG; For Use With:AMP Automotive Housing Connectors; Contact Material:Phosphor RoHS Compliant: Yes

Supplier's Site
Automotive Connectors 5MM PITCH RCPT CONTACT - 792-282308-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 5MM PITCH RCPT CONTACT
792-282308-1
Automotive Connectors 5MM PITCH RCPT CONTACT 792-282308-1
Automotive Connectors 5MM PITCH RCPT CONTACT

Automotive Connectors 5MM PITCH RCPT CONTACT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 282308-1 A126721TR-ND 18AH0210 792-282308-1
Product Name Rectangular Connector Contacts Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity Automotive Connectors 5MM PITCH RCPT CONTACT
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC4 DIN Medium/High-Current Connectors - XC4E-3212 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details