TE Connectivity Automotive Headers 1-2322122-2

Description
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 7 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 8 MM  [.31 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 850 Operating Voltage (VAC) : 200 Operating Voltage (VDC) : 650 Housing Features Centerline (Pitch) : 23 MM  [.9 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Other Interface Number : 114-94032, 114-94034 Packaging Features Packaging Method : Box Packaging Quantity : 64 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 7 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 8 MM  [.31 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 850 Operating Voltage (VAC) : 200 Operating Voltage (VDC) : 650 Housing Features Centerline (Pitch) : 23 MM  [.9 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Other Interface Number : 114-94032, 114-94034 Packaging Features Packaging Method : Box Packaging Quantity : 64 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-2322122-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-2322122-2
Automotive Headers 1-2322122-2
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 7 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 8 MM  [.31 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 850 Operating Voltage (VAC) : 200 Operating Voltage (VDC) : 650 Housing Features Centerline (Pitch) : 23 MM  [.9 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Other Interface Number : 114-94032, 114-94034 Packaging Features Packaging Method : Box Packaging Quantity : 64 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Sections : 7
  • Number of Signal Positions : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 200
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Mating Pin Diameter : 8 MM  [.31 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 850
  • Operating Voltage (VAC) : 200
  • Operating Voltage (VDC) : 650

Housing Features


  • Centerline (Pitch) : 23 MM  [.9 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Other


  • Interface Number : 114-94032, 114-94034

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 64

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Free Hanging, Panel Mount - 17-1-2322122-2-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-1-2322122-2-ND
Free Hanging, Panel Mount 17-1-2322122-2-ND
HVP800 2P HEADER ASSY

HVP800 2P HEADER ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2322122-2 17-1-2322122-2-ND
Product Name Automotive Headers Free Hanging, Panel Mount
Connector Type Automotive Connector; Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28518-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A114717-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Current Rating 0.5 amps
View Details
3 suppliers
Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details