Cable Assembly IFP Plug to LEC Receptacle 0.47' (142.0mm)
CABLE ASSY, IFP PLUG-LEC R/A RCPT, 142MM; Connector Type A:IFP Plug; Connector Type B:LEC Right Angle Receptacle; Cable Length - Imperial:5.59"; Cable Length - Metric:142mm; Jacket Color:Black, White; Product Range:ChipConnect SeriesRoHS Compliant: Yes
CBL ASSY IFP PL TO LEC RCP 0.47'
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A126611-ND | 2821778-1 | 69AC1932 | 2821778-1 |
| Product Name | Between Series Adapter Cables | Cable Assemblies | Cable Assy, Ifp Plug-Lec R/a Rcpt, 142Mm; Connector Type A Te Connectivity | Cable Assemblies - Between Series Adapter Cables |
| Cable Shielding | No Shielding | No Shielding; Unshielded |